Capital Lighting, Inc. 8974-61 Exterior -Hanging 334266

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Vintage Rust Product Name: Chain Hung UPC: 747396026251
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Vintage Rust Product Name: Chain Hung UPC: 747396026251

Suppliers

Company
Product
Description
Supplier Links
8974-61 Exterior -Hanging - 334266 - Capital Lighting, Inc.
Columbus, OH, USA
8974-61 Exterior -Hanging
334266
8974-61 Exterior -Hanging 334266
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Vintage Rust Product Name: Chain Hung UPC: 747396026251

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Vintage Rust
Product Name: Chain Hung
UPC: 747396026251

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334266
Product Name 8974-61 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details