Capital Lighting, Inc. 8996-61-PL Exterior -Post/Pier Head 334265

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: Post Head Mount UPC: 747396050423
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: Post Head Mount UPC: 747396050423

Suppliers

Company
Product
Description
Supplier Links
8996-61-PL Exterior -Post/Pier Head - 334265 - Capital Lighting, Inc.
Columbus, OH, USA
8996-61-PL Exterior -Post/Pier Head
334265
8996-61-PL Exterior -Post/Pier Head 334265
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: Post Head Mount UPC: 747396050423

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Vintage Rust
Product Name: Post Head Mount
UPC: 747396050423

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334265
Product Name 8996-61-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details