Capital Lighting, Inc. 8970-61 Exterior -Ceiling Mount 334264

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Rust Product Name: Ceiling Mount UPC: 747396041063
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Rust Product Name: Ceiling Mount UPC: 747396041063

Suppliers

Company
Product
Description
Supplier Links
8970-61 Exterior -Ceiling Mount - 334264 - Capital Lighting, Inc.
Columbus, OH, USA
8970-61 Exterior -Ceiling Mount
334264
8970-61 Exterior -Ceiling Mount 334264
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Rust Product Name: Ceiling Mount UPC: 747396041063

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Vintage Rust
Product Name: Ceiling Mount
UPC: 747396041063

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334264
Product Name 8970-61 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details