Capital Lighting, Inc. 8988-66 Exterior -Wall Mt./Flush 334260

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Pocket Lantern Glass: Clear Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Pocket Lantern Glass: Clear Hammered

Suppliers

Company
Product
Description
Supplier Links
8988-66 Exterior -Wall Mt./Flush - 334260 - Capital Lighting, Inc.
Columbus, OH, USA
8988-66 Exterior -Wall Mt./Flush
334260
8988-66 Exterior -Wall Mt./Flush 334260
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Pocket Lantern Glass: Clear Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.25
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Pocket Lantern
Glass: Clear Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334260
Product Name 8988-66 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details