Capital Lighting, Inc. 72041-A66-PL Exterior -Wall Mount 334259

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.75 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.75 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72041-A66-PL Exterior -Wall Mount - 334259 - Capital Lighting, Inc.
Columbus, OH, USA
72041-A66-PL Exterior -Wall Mount
334259
72041-A66-PL Exterior -Wall Mount 334259
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.75 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 8.75
Extension: 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334259
Product Name 72041-A66-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details