Capital Lighting, Inc. 72253-171 Exterior -Wall Mount 334253

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 23.00 Extension: 7.5 Bulb Type: MR16 Qty: 2 Wattage: 35 Finish: Architectural Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 23.00 Extension: 7.5 Bulb Type: MR16 Qty: 2 Wattage: 35 Finish: Architectural Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72253-171 Exterior -Wall Mount - 334253 - Capital Lighting, Inc.
Columbus, OH, USA
72253-171 Exterior -Wall Mount
334253
72253-171 Exterior -Wall Mount 334253
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 23.00 Extension: 7.5 Bulb Type: MR16 Qty: 2 Wattage: 35 Finish: Architectural Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 23.00
Extension: 7.5
Bulb
Type: MR16
Qty: 2
Wattage: 35
Finish: Architectural Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334253
Product Name 72253-171 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details