Capital Lighting, Inc. 72312-615B Exterior -Wall Mount 334252

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dorian Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dorian Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72312-615B Exterior -Wall Mount - 334252 - Capital Lighting, Inc.
Columbus, OH, USA
72312-615B Exterior -Wall Mount
334252
72312-615B Exterior -Wall Mount 334252
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dorian Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dorian Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334252
Product Name 72312-615B Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details