Capital Lighting, Inc. 8601-179-PL Exterior -Wall Mt./Flush 334246

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: Wall Mount UPC: 747396063157
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: Wall Mount UPC: 747396063157

Suppliers

Company
Product
Description
Supplier Links
8601-179-PL Exterior -Wall Mt./Flush - 334246 - Capital Lighting, Inc.
Columbus, OH, USA
8601-179-PL Exterior -Wall Mt./Flush
334246
8601-179-PL Exterior -Wall Mt./Flush 334246
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: Wall Mount UPC: 747396063157

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Extension: 5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Textured French Bronze
Product Name: Wall Mount
UPC: 747396063157

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334246
Product Name 8601-179-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details