Capital Lighting, Inc. 8555-57 Exterior -Post/Pier Head 334244

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Three Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Three Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
8555-57 Exterior -Post/Pier Head - 334244 - Capital Lighting, Inc.
Columbus, OH, USA
8555-57 Exterior -Post/Pier Head
334244
8555-57 Exterior -Post/Pier Head 334244
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Three Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Roman Bronze
Product Name: Three Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334244
Product Name 8555-57 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details