Capital Lighting, Inc. 8654-84 Exterior -Hanging 334243

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Chain Hung UPC: 747396009902
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Chain Hung UPC: 747396009902

Suppliers

Company
Product
Description
Supplier Links
8654-84 Exterior -Hanging - 334243 - Capital Lighting, Inc.
Columbus, OH, USA
8654-84 Exterior -Hanging
334243
8654-84 Exterior -Hanging 334243
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Chain Hung UPC: 747396009902

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 25.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Chain Hung
UPC: 747396009902

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334243
Product Name 8654-84 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details