Capital Lighting, Inc. 8887-A39-PL Exterior -Wall Mt./Flush 334242

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.50 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Spanish Iron Textured Black Product Name: Pocket lanter
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.50 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Spanish Iron Textured Black Product Name: Pocket lanter

Suppliers

Company
Product
Description
Supplier Links
8887-A39-PL Exterior -Wall Mt./Flush - 334242 - Capital Lighting, Inc.
Columbus, OH, USA
8887-A39-PL Exterior -Wall Mt./Flush
334242
8887-A39-PL Exterior -Wall Mt./Flush 334242
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.50 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Spanish Iron Textured Black Product Name: Pocket lanter

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.50
Extension: 5.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Spanish Iron Textured Black
Product Name: Pocket lanter

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334242
Product Name 8887-A39-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details