Capital Lighting, Inc. 9149-291 Exterior -Ceiling Mount 334238

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Architectural Bronze w/Copper Highlights Product Name: Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Architectural Bronze w/Copper Highlights Product Name: Flush Mount

Suppliers

Company
Product
Description
Supplier Links
9149-291 Exterior -Ceiling Mount - 334238 - Capital Lighting, Inc.
Columbus, OH, USA
9149-291 Exterior -Ceiling Mount
334238
9149-291 Exterior -Ceiling Mount 334238
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Architectural Bronze w/Copper Highlights Product Name: Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Architectural Bronze w/Copper Highlights
Product Name: Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334238
Product Name 9149-291 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details