Capital Lighting, Inc. 9018-66 Exterior -Wall Mount 334236

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.25 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Wall Mount UPC: 747396011844
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.25 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Wall Mount UPC: 747396011844

Suppliers

Company
Product
Description
Supplier Links
9018-66 Exterior -Wall Mount - 334236 - Capital Lighting, Inc.
Columbus, OH, USA
9018-66 Exterior -Wall Mount
334236
9018-66 Exterior -Wall Mount 334236
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.25 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Wall Mount UPC: 747396011844

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 23.25
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Wall Mount
UPC: 747396011844

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334236
Product Name 9018-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details