Capital Lighting, Inc. 9060-66 Exterior -Wall Mount 334233

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
9060-66 Exterior -Wall Mount - 334233 - Capital Lighting, Inc.
Columbus, OH, USA
9060-66 Exterior -Wall Mount
334233
9060-66 Exterior -Wall Mount 334233
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.75
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334233
Product Name 9060-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details