Capital Lighting, Inc. 9143-291 Exterior -Wall Mount 334232

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.50 Extension: 14.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Architectural Bronze w/Copper Highlights Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.50 Extension: 14.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Architectural Bronze w/Copper Highlights Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9143-291 Exterior -Wall Mount - 334232 - Capital Lighting, Inc.
Columbus, OH, USA
9143-291 Exterior -Wall Mount
334232
9143-291 Exterior -Wall Mount 334232
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.50 Extension: 14.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Architectural Bronze w/Copper Highlights Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 23.50
Extension: 14.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Architectural Bronze w/Copper Highlights
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334232
Product Name 9143-291 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details