Capital Lighting, Inc. 72012-A615B-PL Exterior -Wall Mount 334228

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72012-A615B-PL Exterior -Wall Mount - 334228 - Capital Lighting, Inc.
Columbus, OH, USA
72012-A615B-PL Exterior -Wall Mount
334228
72012-A615B-PL Exterior -Wall Mount 334228
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.75
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Dorian Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334228
Product Name 72012-A615B-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details