Capital Lighting, Inc. 10522 Lamps-Table Lamps 334227

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Desert Sand Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Desert Sand Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
10522 Lamps-Table Lamps - 334227 - Capital Lighting, Inc.
Columbus, OH, USA
10522 Lamps-Table Lamps
334227
10522 Lamps-Table Lamps 334227
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Desert Sand Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Desert Sand
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334227
Product Name 10522 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details