Capital Lighting, Inc. 71153-44-PL Exterior -Wall Mount 334220

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Mount UPC: 747396050034
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Mount UPC: 747396050034

Suppliers

Company
Product
Description
Supplier Links
71153-44-PL Exterior -Wall Mount - 334220 - Capital Lighting, Inc.
Columbus, OH, USA
71153-44-PL Exterior -Wall Mount
334220
71153-44-PL Exterior -Wall Mount 334220
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Mount UPC: 747396050034

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Extension: 7.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Wall Mount
UPC: 747396050034

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334220
Product Name 71153-44-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details