Capital Lighting, Inc. 9151-A357 Exterior -Wall Mount 334219

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9151-A357 Exterior -Wall Mount - 334219 - Capital Lighting, Inc.
Columbus, OH, USA
9151-A357 Exterior -Wall Mount
334219
9151-A357 Exterior -Wall Mount 334219
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Iron Oxide
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334219
Product Name 9151-A357 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details