Capital Lighting, Inc. 9152-A357 Exterior -Wall Mount 334217

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9152-A357 Exterior -Wall Mount - 334217 - Capital Lighting, Inc.
Columbus, OH, USA
9152-A357 Exterior -Wall Mount
334217
9152-A357 Exterior -Wall Mount 334217
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Iron Oxide
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334217
Product Name 9152-A357 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details