Capital Lighting, Inc. 9295-357 Exterior -Post/Pier Head 334215

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.25 Extension: 6 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: 2 Light Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.25 Extension: 6 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: 2 Light Post Mount

Suppliers

Company
Product
Description
Supplier Links
9295-357 Exterior -Post/Pier Head - 334215 - Capital Lighting, Inc.
Columbus, OH, USA
9295-357 Exterior -Post/Pier Head
334215
9295-357 Exterior -Post/Pier Head 334215
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.25 Extension: 6 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: 2 Light Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 19.25
Extension: 6
Bulb
Type: T10F
Qty: 2
Wattage: 60
Finish: Iron Oxide
Product Name: 2 Light Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334215
Product Name 9295-357 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details