Capital Lighting, Inc. 9152-A357-PL Exterior -Wall Mount 334214

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9152-A357-PL Exterior -Wall Mount - 334214 - Capital Lighting, Inc.
Columbus, OH, USA
9152-A357-PL Exterior -Wall Mount
334214
9152-A357-PL Exterior -Wall Mount 334214
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Extension: 11.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Iron Oxide
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334214
Product Name 9152-A357-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details