Capital Lighting, Inc. 9254-A199-PL Exterior -Hanging 334210

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Forged Iron Product Name: Chain Hung
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Forged Iron Product Name: Chain Hung

Suppliers

Company
Product
Description
Supplier Links
9254-A199-PL Exterior -Hanging - 334210 - Capital Lighting, Inc.
Columbus, OH, USA
9254-A199-PL Exterior -Hanging
334210
9254-A199-PL Exterior -Hanging 334210
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Forged Iron Product Name: Chain Hung

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 18.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Forged Iron
Product Name: Chain Hung

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334210
Product Name 9254-A199-PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details