Capital Lighting, Inc. 9909-1-66 Exterior -Ceiling Mount 334208

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Flush Mount Glass: Clear Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Flush Mount Glass: Clear Hammered

Suppliers

Company
Product
Description
Supplier Links
9909-1-66 Exterior -Ceiling Mount - 334208 - Capital Lighting, Inc.
Columbus, OH, USA
9909-1-66 Exterior -Ceiling Mount
334208
9909-1-66 Exterior -Ceiling Mount 334208
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Flush Mount Glass: Clear Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 8.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Black
Product Name: Two Light Flush Mount
Glass: Clear Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334208
Product Name 9909-1-66 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details