Capital Lighting, Inc. 9302-171 Exterior -Wall Mount 334206

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Architectural Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Architectural Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9302-171 Exterior -Wall Mount - 334206 - Capital Lighting, Inc.
Columbus, OH, USA
9302-171 Exterior -Wall Mount
334206
9302-171 Exterior -Wall Mount 334206
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Architectural Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.50
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Architectural Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334206
Product Name 9302-171 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details