Capital Lighting, Inc. 9301-171 Exterior -Wall Mount 334204

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Architectural Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Architectural Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9301-171 Exterior -Wall Mount - 334204 - Capital Lighting, Inc.
Columbus, OH, USA
9301-171 Exterior -Wall Mount
334204
9301-171 Exterior -Wall Mount 334204
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Architectural Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.25
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Architectural Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334204
Product Name 9301-171 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details