Capital Lighting, Inc. 9306-171 Exterior -Post/Pier Head 334203

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Product Name: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Product Name: Post Mount

Suppliers

Company
Product
Description
Supplier Links
9306-171 Exterior -Post/Pier Head - 334203 - Capital Lighting, Inc.
Columbus, OH, USA
9306-171 Exterior -Post/Pier Head
334203
9306-171 Exterior -Post/Pier Head 334203
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Product Name: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Product Name: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334203
Product Name 9306-171 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details