Capital Lighting, Inc. 9803-143-PL Exterior -Wall Mt./Flush 334200

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 4.5 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Pocket Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 4.5 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Pocket Lantern

Suppliers

Company
Product
Description
Supplier Links
9803-143-PL Exterior -Wall Mt./Flush - 334200 - Capital Lighting, Inc.
Columbus, OH, USA
9803-143-PL Exterior -Wall Mt./Flush
334200
9803-143-PL Exterior -Wall Mt./Flush 334200
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 4.5 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: Pocket Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 4.5
Bulb
Type: GU24
Qty: 2
Wattage: 26
Finish: Oil Rubbed Bronze
Product Name: Pocket Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334200
Product Name 9803-143-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details