Capital Lighting, Inc. LS-81942 Lamps-Floor Lamps 334199

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 68.50 Bulb Type: A-19 Qty: 3 Wattage: 40 Finish: Antique Brass Weight: 24.4 Product Name: Three Light Floor Lamp UPC: 088675452492 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 68.50 Bulb Type: A-19 Qty: 3 Wattage: 40 Finish: Antique Brass Weight: 24.4 Product Name: Three Light Floor Lamp UPC: 088675452492 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-81942 Lamps-Floor Lamps - 334199 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81942 Lamps-Floor Lamps
334199
LS-81942 Lamps-Floor Lamps 334199
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 68.50 Bulb Type: A-19 Qty: 3 Wattage: 40 Finish: Antique Brass Weight: 24.4 Product Name: Three Light Floor Lamp UPC: 088675452492 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 68.50
Bulb
Type: A-19
Qty: 3
Wattage: 40
Finish: Antique Brass
Weight: 24.4
Product Name: Three Light Floor Lamp
UPC: 088675452492
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334199
Product Name LS-81942 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details