Capital Lighting, Inc. LS-81964PS/FRO Lamps-Swing Arm-Floor 334197

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 56.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Steel Weight: 13.6 Product Name: One Light Swing Arm Floor Lamp UPC: 088675452591 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 56.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Steel Weight: 13.6 Product Name: One Light Swing Arm Floor Lamp UPC: 088675452591 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-81964PS/FRO Lamps-Swing Arm-Floor - 334197 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81964PS/FRO Lamps-Swing Arm-Floor
334197
LS-81964PS/FRO Lamps-Swing Arm-Floor 334197
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 56.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Steel Weight: 13.6 Product Name: One Light Swing Arm Floor Lamp UPC: 088675452591 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 56.00
Bulb
Qty: 1
Wattage: 40
Finish: Polished Steel
Weight: 13.6
Product Name: One Light Swing Arm Floor Lamp
UPC: 088675452591
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334197
Product Name LS-81964PS/FRO Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details