Capital Lighting, Inc. LS-81966PS/FRO Lamps-Swing Arm-Floor 334194

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 71.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Polished Steel Weight: 30.4 Product Name: One Up-Light & One Light Swing Arm Floor Lamp UPC: 088675452607 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 71.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Polished Steel Weight: 30.4 Product Name: One Up-Light & One Light Swing Arm Floor Lamp UPC: 088675452607 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-81966PS/FRO Lamps-Swing Arm-Floor - 334194 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81966PS/FRO Lamps-Swing Arm-Floor
334194
LS-81966PS/FRO Lamps-Swing Arm-Floor 334194
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 71.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Polished Steel Weight: 30.4 Product Name: One Up-Light & One Light Swing Arm Floor Lamp UPC: 088675452607 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 71.75
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Polished Steel
Weight: 30.4
Product Name: One Up-Light & One Light Swing Arm Floor Lamp
UPC: 088675452607
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334194
Product Name LS-81966PS/FRO Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details