Capital Lighting, Inc. LS-82040 Lamps-Floor Lamps 334192

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Weight: 23.2 Product Name: Two Light Floor Lamp UPC: 088675453611 Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Weight: 23.2 Product Name: Two Light Floor Lamp UPC: 088675453611 Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
LS-82040 Lamps-Floor Lamps - 334192 - Capital Lighting, Inc.
Columbus, OH, USA
LS-82040 Lamps-Floor Lamps
334192
LS-82040 Lamps-Floor Lamps 334192
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Weight: 23.2 Product Name: Two Light Floor Lamp UPC: 088675453611 Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 60.25
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Dark Bronze
Weight: 23.2
Product Name: Two Light Floor Lamp
UPC: 088675453611
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334192
Product Name LS-82040 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details