Capital Lighting, Inc. LS-82037 Lamps-Floor Lamps 334191

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 65.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 19.8 Product Name: Two Light Floor Lamp UPC: 088675453574
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 65.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 19.8 Product Name: Two Light Floor Lamp UPC: 088675453574

Suppliers

Company
Product
Description
Supplier Links
LS-82037 Lamps-Floor Lamps - 334191 - Capital Lighting, Inc.
Columbus, OH, USA
LS-82037 Lamps-Floor Lamps
334191
LS-82037 Lamps-Floor Lamps 334191
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 65.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 19.8 Product Name: Two Light Floor Lamp UPC: 088675453574

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 65.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Polished Steel
Weight: 19.8
Product Name: Two Light Floor Lamp
UPC: 088675453574

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334191
Product Name LS-82037 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details