Capital Lighting, Inc. 815-355 Pendants-Bowl Style 334188

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Golden Bronze Product Name: Four Light Pendant Glass: Excavation
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Golden Bronze Product Name: Four Light Pendant Glass: Excavation

Suppliers

Company
Product
Description
Supplier Links
815-355 Pendants-Bowl Style - 334188 - Capital Lighting, Inc.
Columbus, OH, USA
815-355 Pendants-Bowl Style
334188
815-355 Pendants-Bowl Style 334188
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Golden Bronze Product Name: Four Light Pendant Glass: Excavation

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 34.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Golden Bronze
Product Name: Four Light Pendant
Glass: Excavation

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334188
Product Name 815-355 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details