Capital Lighting, Inc. 776-301 Large Chandeliers-Candle 334182

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 45.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Castlewood Walnut Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 45.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Castlewood Walnut Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
776-301 Large Chandeliers-Candle - 334182 - Capital Lighting, Inc.
Columbus, OH, USA
776-301 Large Chandeliers-Candle
334182
776-301 Large Chandeliers-Candle 334182
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 45.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Castlewood Walnut Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 45.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Castlewood Walnut
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334182
Product Name 776-301 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details