Capital Lighting, Inc. 772-301 Sconces-Double Candle 334181

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 22.25 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Castlewood Walnut Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 22.25 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Castlewood Walnut Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
772-301 Sconces-Double Candle - 334181 - Capital Lighting, Inc.
Columbus, OH, USA
772-301 Sconces-Double Candle
334181
772-301 Sconces-Double Candle 334181
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 22.25 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Castlewood Walnut Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 22.25
Extension: 9.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Castlewood Walnut
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334181
Product Name 772-301 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details