Capital Lighting, Inc. LS-82148 Lamps-Floor Lamps 334179

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 62.80 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Floor Lamp Weight: 23 Product Name: Three Light Floor Lamp UPC: 088675455431 Category: Floor Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 62.80 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Floor Lamp Weight: 23 Product Name: Three Light Floor Lamp UPC: 088675455431 Category: Floor Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-82148 Lamps-Floor Lamps - 334179 - Capital Lighting, Inc.
Columbus, OH, USA
LS-82148 Lamps-Floor Lamps
334179
LS-82148 Lamps-Floor Lamps 334179
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 62.80 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Floor Lamp Weight: 23 Product Name: Three Light Floor Lamp UPC: 088675455431 Category: Floor Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 62.80
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Floor Lamp
Weight: 23
Product Name: Three Light Floor Lamp
UPC: 088675455431
Category: Floor Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334179
Product Name LS-82148 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details