Capital Lighting, Inc. LS-82149 Lamps-Floor Lamps 334177

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 62.80 Bulb Type: Medium Qty: 4 Wattage: 40 Weight: 23 Product Name: Four Light Floor Lamp UPC: 088675455417 Category: Floor Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 62.80 Bulb Type: Medium Qty: 4 Wattage: 40 Weight: 23 Product Name: Four Light Floor Lamp UPC: 088675455417 Category: Floor Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-82149 Lamps-Floor Lamps - 334177 - Capital Lighting, Inc.
Columbus, OH, USA
LS-82149 Lamps-Floor Lamps
334177
LS-82149 Lamps-Floor Lamps 334177
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 62.80 Bulb Type: Medium Qty: 4 Wattage: 40 Weight: 23 Product Name: Four Light Floor Lamp UPC: 088675455417 Category: Floor Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 62.80
Bulb
Type: Medium
Qty: 4
Wattage: 40
Weight: 23
Product Name: Four Light Floor Lamp
UPC: 088675455417
Category: Floor Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334177
Product Name LS-82149 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details