Capital Lighting, Inc. LS-82150 Lamps-Floor Lamps 334174

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.25 Bulb Type: Medium Qty: 3 Wattage: 40 Weight: 19 Product Name: Three Light Floor Lamp UPC: 088675455479 Category: Floor Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.25 Bulb Type: Medium Qty: 3 Wattage: 40 Weight: 19 Product Name: Three Light Floor Lamp UPC: 088675455479 Category: Floor Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-82150 Lamps-Floor Lamps - 334174 - Capital Lighting, Inc.
Columbus, OH, USA
LS-82150 Lamps-Floor Lamps
334174
LS-82150 Lamps-Floor Lamps 334174
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.25 Bulb Type: Medium Qty: 3 Wattage: 40 Weight: 19 Product Name: Three Light Floor Lamp UPC: 088675455479 Category: Floor Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 62.25
Bulb
Type: Medium
Qty: 3
Wattage: 40
Weight: 19
Product Name: Three Light Floor Lamp
UPC: 088675455479
Category: Floor Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334174
Product Name LS-82150 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details