Capital Lighting, Inc. LS-82160 Lamps-Floor Lamps 334173

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 68.50 Bulb Type: CFL Qty: 1 Wattage: 13 Weight: 15 Product Name: One Light Floor Lamp UPC: 088675455653 Category: Floor Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 68.50 Bulb Type: CFL Qty: 1 Wattage: 13 Weight: 15 Product Name: One Light Floor Lamp UPC: 088675455653 Category: Floor Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-82160 Lamps-Floor Lamps - 334173 - Capital Lighting, Inc.
Columbus, OH, USA
LS-82160 Lamps-Floor Lamps
334173
LS-82160 Lamps-Floor Lamps 334173
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 68.50 Bulb Type: CFL Qty: 1 Wattage: 13 Weight: 15 Product Name: One Light Floor Lamp UPC: 088675455653 Category: Floor Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 68.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Weight: 15
Product Name: One Light Floor Lamp
UPC: 088675455653
Category: Floor Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334173
Product Name LS-82160 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details