Capital Lighting, Inc. LS-82193 Lamps-Floor Lamps 334171

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.50 Bulb Type: CFL Qty: 1 Wattage: 32 Weight: 22 Product Name: One Light Torch Lamp UPC: 088675456049 Category: Torch Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.50 Bulb Type: CFL Qty: 1 Wattage: 32 Weight: 22 Product Name: One Light Torch Lamp UPC: 088675456049 Category: Torch Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-82193 Lamps-Floor Lamps - 334171 - Capital Lighting, Inc.
Columbus, OH, USA
LS-82193 Lamps-Floor Lamps
334171
LS-82193 Lamps-Floor Lamps 334171
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.50 Bulb Type: CFL Qty: 1 Wattage: 32 Weight: 22 Product Name: One Light Torch Lamp UPC: 088675456049 Category: Torch Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 59.50
Bulb
Type: CFL
Qty: 1
Wattage: 32
Weight: 22
Product Name: One Light Torch Lamp
UPC: 088675456049
Category: Torch Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334171
Product Name LS-82193 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details