Capital Lighting, Inc. LSF-114RED Lamps-Accent Lamps 334149

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Red Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454793 Category: Clamp-On Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Red Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454793 Category: Clamp-On Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LSF-114RED Lamps-Accent Lamps - 334149 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-114RED Lamps-Accent Lamps
334149
LSF-114RED Lamps-Accent Lamps 334149
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Red Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454793 Category: Clamp-On Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 6.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Red
Weight: 1.3
Product Name: One Light Clamp-On Lamp
UPC: 088675454793
Category: Clamp-On Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334149
Product Name LSF-114RED Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details