Capital Lighting, Inc. LSF-22157 Lamps-Table Lamps 334148

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 25 Weight: 7 Product Name: One Light Table Lamp UPC: 088675455554 Category: Table Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 25 Weight: 7 Product Name: One Light Table Lamp UPC: 088675455554 Category: Table Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LSF-22157 Lamps-Table Lamps - 334148 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-22157 Lamps-Table Lamps
334148
LSF-22157 Lamps-Table Lamps 334148
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 25 Weight: 7 Product Name: One Light Table Lamp UPC: 088675455554 Category: Table Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Weight: 7
Product Name: One Light Table Lamp
UPC: 088675455554
Category: Table Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334148
Product Name LSF-22157 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details