Capital Lighting, Inc. LSF-114WHT Lamps-Accent Lamps 334147

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454816 Category: Clamp-On Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454816 Category: Clamp-On Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LSF-114WHT Lamps-Accent Lamps - 334147 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-114WHT Lamps-Accent Lamps
334147
LSF-114WHT Lamps-Accent Lamps 334147
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454816 Category: Clamp-On Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 6.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Weight: 1.3
Product Name: One Light Clamp-On Lamp
UPC: 088675454816
Category: Clamp-On Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334147
Product Name LSF-114WHT Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details