Capital Lighting, Inc. LSF-21992 Lamps-Table Lamps 334144

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 088675452850 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 088675452850 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LSF-21992 Lamps-Table Lamps - 334144 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21992 Lamps-Table Lamps
334144
LSF-21992 Lamps-Table Lamps 334144
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 088675452850 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.75
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Black Chrome
Weight: 10
Product Name: One Light Table Lamp
UPC: 088675452850
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334144
Product Name LSF-21992 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details