Capital Lighting, Inc. LSF-22024 Lamps-Table Lamps 334143

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Weight: 10 Product Name: One Light Table Lamp UPC: 088675453543 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Weight: 10 Product Name: One Light Table Lamp UPC: 088675453543 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LSF-22024 Lamps-Table Lamps - 334143 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-22024 Lamps-Table Lamps
334143
LSF-22024 Lamps-Table Lamps 334143
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Weight: 10 Product Name: One Light Table Lamp UPC: 088675453543 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Walnut
Weight: 10
Product Name: One Light Table Lamp
UPC: 088675453543
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334143
Product Name LSF-22024 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details