Capital Lighting, Inc. 893-357 Flush Mounts-Bowl Style 334095

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Flush Mount

Suppliers

Company
Product
Description
Supplier Links
893-357 Flush Mounts-Bowl Style - 334095 - Capital Lighting, Inc.
Columbus, OH, USA
893-357 Flush Mounts-Bowl Style
334095
893-357 Flush Mounts-Bowl Style 334095
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Iron Oxide
Product Name: Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334095
Product Name 893-357 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details