Capital Lighting, Inc. 828-86-PL Flush Mounts-Bowl Style 334094

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Textured White Product Name: Flush Mount UPC: 747396053837
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Textured White Product Name: Flush Mount UPC: 747396053837

Suppliers

Company
Product
Description
Supplier Links
828-86-PL Flush Mounts-Bowl Style - 334094 - Capital Lighting, Inc.
Columbus, OH, USA
828-86-PL Flush Mounts-Bowl Style
334094
828-86-PL Flush Mounts-Bowl Style 334094
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Textured White Product Name: Flush Mount UPC: 747396053837

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Textured White
Product Name: Flush Mount
UPC: 747396053837

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334094
Product Name 828-86-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details