Capital Lighting, Inc. 6644A-156-PL Bathroom Fixtures-Four Lights 334088

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.50 Extension: 7.25 Bulb Type: Fluorescent Qty: 4 Wattage: 13 Finish: Noble Bronze Product Name: Bath UPC: 747396053004
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.50 Extension: 7.25 Bulb Type: Fluorescent Qty: 4 Wattage: 13 Finish: Noble Bronze Product Name: Bath UPC: 747396053004

Suppliers

Company
Product
Description
Supplier Links
6644A-156-PL Bathroom Fixtures-Four Lights - 334088 - Capital Lighting, Inc.
Columbus, OH, USA
6644A-156-PL Bathroom Fixtures-Four Lights
334088
6644A-156-PL Bathroom Fixtures-Four Lights 334088
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.50 Extension: 7.25 Bulb Type: Fluorescent Qty: 4 Wattage: 13 Finish: Noble Bronze Product Name: Bath UPC: 747396053004

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 10.50
Extension: 7.25
Bulb
Type: Fluorescent
Qty: 4
Wattage: 13
Finish: Noble Bronze
Product Name: Bath
UPC: 747396053004

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334088
Product Name 6644A-156-PL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details