Capital Lighting, Inc. 6621-613 Sconces-Single Glass 334086

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Wall Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Wall Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6621-613 Sconces-Single Glass - 334086 - Capital Lighting, Inc.
Columbus, OH, USA
6621-613 Sconces-Single Glass
334086
6621-613 Sconces-Single Glass 334086
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Wall Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 14.25
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Wall Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334086
Product Name 6621-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details